Abracon, LLC AICC-02 Axial AICC-02-100K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 10 μH DC Resistance Max: 800 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 22 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 10 μH DC Resistance Max: 800 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 22 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-02 Axial - AICC-02-100K-T - Abracon, LLC
Spicewood, TX, United States
AICC-02 Axial
AICC-02-100K-T
AICC-02 Axial AICC-02-100K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 10 μH DC Resistance Max: 800 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 22 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 10 μH
  • DC Resistance Max: 800 mΩ
  • Q: 40
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 22 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.8 mm
  • Height: 6.22 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AICC-02-100K-TTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 370mA 800mOhm Max Axial

10µH Unshielded Wirewound Inductor 370mA 800mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 535-AICC-02-100K-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 370MA 800 MOHM TH

FIXED IND 10UH 370MA 800 MOHM TH

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AICC-02-100K-T 535-AICC-02-100K-TTR-ND
Product Name AICC-02 Axial Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details