RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-04
Application: Power
Type: Axial
Rating: N/A
Inductance: 82 μH
DC Resistance Max: 3.8 Ω
Q: 50
Operating Temperature: -25°C ~ +105°C
Tolerance: 10
SRF: 8.7 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3 mm
Height: 7.62 mm
Part Status: Active
Abracon, LLC
Done
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-04
Application: Power
Type: Axial
Rating: N/A
Inductance: 82 μH
DC Resistance Max: 3.8 Ω
Q: 50
Operating Temperature: -25°C ~ +105°C
Tolerance: 10
SRF: 8.7 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3 mm
Height: 7.62 mm
Part Status: Active
Datasheet
Datasheet Summary Powered by GS/AI
The AICC-04-820K-T is an epoxy-coated power inductor designed for applications in electronic appliances and automotive systems. It features a ferrite core and wire-wound construction, ensuring durability and reliability. The inductor operates within a temperature range of -25°C to +105°C and is available in bulk or ammo pack configurations.
With an inductance value of 82 µH, a maximum DC resistance of 3.8 Ω, and a quality factor (Q) of 50, this component is suitable for various power applications. The self-resonant frequency (SRF) is rated at 8.7 MHz, and the part is marked with an EIA 4-band color code for easy identification. The dimensions of the inductor are 0.300 inches (7.62 mm) in length, 0.118 inches (3.00 mm) in diameter, and 1.15 inches (29.2 mm) in height. The product is non-shielded and designed for through-hole mounting.
Datasheet Summary Powered by GS/AI
The AICC-04-820K-T is an epoxy-coated power inductor designed for applications in electronic appliances and automotive systems. It features a ferrite core and wire-wound construction, ensuring durability and reliability. The inductor operates within a temperature range of -25°C to +105°C and is available in bulk or ammo pack configurations.
With an inductance value of 82 µH, a maximum DC resistance of 3.8 Ω, and a quality factor (Q) of 50, this component is suitable for various power applications. The self-resonant frequency (SRF) is rated at 8.7 MHz, and the part is marked with an EIA 4-band color code for easy identification. The dimensions of the inductor are 0.300 inches (7.62 mm) in length, 0.118 inches (3.00 mm) in diameter, and 1.15 inches (29.2 mm) in height. The product is non-shielded and designed for through-hole mounting.
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-04
Application: Power
Type: Axial
Rating: N/A
Inductance: 82 μH
DC Resistance Max: 3.8 Ω
Q: 50
Operating Temperature: -25°C ~ +105°C
Tolerance: 10
SRF: 8.7 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3 mm
Height: 7.62 mm
Part Status: Active