Abracon, LLC AICC-02 Axial AICC-02-221K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 9.5 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 9.5 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-02 Axial - AICC-02-221K-T - Abracon, LLC
Spicewood, TX, United States
AICC-02 Axial
AICC-02-221K-T
AICC-02 Axial AICC-02-221K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 9.5 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 220 μH
  • DC Resistance Max: 9.5 Ω
  • Q: 60
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 4 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.8 mm
  • Height: 6.22 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AICC-02-221K-TTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 130mA 9.5Ohm Max Axial

220µH Unshielded Wirewound Inductor 130mA 9.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AICC-02-221K-T 535-AICC-02-221K-TTR-ND
Product Name AICC-02 Axial Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial
Application Power Choke
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details