Abracon, LLC AICC-00 Axial AICC-00-1R2J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH DC Resistance Max: 900 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 110 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.54 mm Height: 4.06 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH DC Resistance Max: 900 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 110 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.54 mm Height: 4.06 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-00 Axial - AICC-00-1R2J-T - Abracon, LLC
Spicewood, TX, United States
AICC-00 Axial
AICC-00-1R2J-T
AICC-00 Axial AICC-00-1R2J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH DC Resistance Max: 900 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 110 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.54 mm Height: 4.06 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-00
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 1.2 μH
  • DC Resistance Max: 900 mΩ
  • Q: 40
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 5
  • SRF: 110 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.54 mm
  • Height: 4.06 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-00-1R2J-T
Product Name AICC-00 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details