Abracon, LLC AICC-02 Axial AICC-02-R39M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 390 nH DC Resistance Max: 90 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 20 SRF: 320 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 390 nH DC Resistance Max: 90 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 20 SRF: 320 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-02 Axial - AICC-02-R39M-T - Abracon, LLC
Spicewood, TX, United States
AICC-02 Axial
AICC-02-R39M-T
AICC-02 Axial AICC-02-R39M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 390 nH DC Resistance Max: 90 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 20 SRF: 320 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 390 nH
  • DC Resistance Max: 90 mΩ
  • Q: 40
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 20
  • SRF: 320 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.8 mm
  • Height: 6.22 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AICC-02-R39M-TTR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 1A 90mOhm Max Axial

390nH Unshielded Wirewound Inductor 1A 90mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AICC-02-R39M-T 535-AICC-02-R39M-TTR-ND
Product Name AICC-02 Axial Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial
Application Power Choke
Inductance Range 0.3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers