Abracon, LLC AICC-01 Axial AICC-01-8R2J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH DC Resistance Max: 2.2 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 25 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.05 mm Height: 7.11 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH DC Resistance Max: 2.2 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 25 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.05 mm Height: 7.11 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-01 Axial - AICC-01-8R2J-T - Abracon, LLC
Spicewood, TX, United States
AICC-01 Axial
AICC-01-8R2J-T
AICC-01 Axial AICC-01-8R2J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH DC Resistance Max: 2.2 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 25 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.05 mm Height: 7.11 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 8.2 μH
  • DC Resistance Max: 2.2 Ω
  • Q: 50
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 5
  • SRF: 25 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.05 mm
  • Height: 7.11 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-01-8R2J-T
Product Name AICC-01 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details