Allied Electronics, Inc. Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2 3 4
Product Name Notes
0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.
0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.
Conductor: 1172 — 26 AWG BC, 1192 — 24 AWG BC. Shielding: Tinned copper “French braid” shield with a bare copper drain wire. Insulation: Color coded polyethylene. Jacket: PVC. Jacket...
Physical Characteristics: 28 AWG, 19/40 silver plated copper alloy conductor. Color Code: Blue with one red edge. Insulation: PVC Thickness: 0.035" ±0.003" Pitch: 0.050" UL recognized and CSA certified upon...
Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200. Applications Unbalanced Intercom Systems Low Voltage Relay...
Temperature Rating: –20°C to +80°C. Stranded tinned copper. Vinyl insulated conductors cabled. Chrome vinyl jacket. Suggested Working Voltage: 600 except where noted. UL Style 2509 except where noted. UL Classified...
A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting...
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage...
Available in a variety of colors and put-up/packaging options (must specify color). Meets/Exceeds EIA/TIA 568 Category 5e or Category 6 Standards. UL/ETL Verified. Horizontal solid conductor cables available in 1000...
Cabled conductor, tinned copper, vinyl-insulated, aluminum mylar shield overall, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +80°C.
Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with...
Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V...
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in...
Flex life of 100 million cycles at 13⁄4" diameter. Nineteen strands of high strength copper alloy provide the longest flex life available for dynamic applications. Standard wire spacing permits mass...
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray.
Multi-Conductor - Enhanced Category 6 Nonbonded-Pair Cables, sequential footage marking every two feet.
Parallel-jacketed, two-conductor light duty cord for pendant or portable use in damp locations. UL Listed, 300 VRMS, 60?C, one conductor polarity ribbed.
Polyethylene insulated, 22 AWG, stranded tinned copper drain wire. Chrome vinyl jacket. Temperature Rating: –20°C to +60°C. 350 V. UL 2092.
SAB North America provides the best in flexible cable for control and automation. Tight bending radius and smaller diameters increase the versatility of SAB flexible control cables. When used with...
Solid bare copper, twisted pair, jacketed. Recommended for ducts and interconnections between buildings. These cables are resistant to ozone, moisture and sunlight. The cables have water-blocking gel and black polyethylene...
Stranded bare copper conductors. UL Class II 60°C type VW-1 flame retardant PVC, rip type construction for easy separation of conductors, one conductor ribbed for polarity i.d., surface printed with...
Stranded, bare copper using extruded insulation, cabled. Unshielded or shielded. Shielded has aluminum mylar shield with drain wire. NEC800, UL CMP/CL3P.
Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C.
Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C.
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon®
The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an...
Tinned copper, LS PVC insulated, black/red and green/white pairs each under an aluminum-mylar shield. 22 AWG stranded drain wires with overall tape wrap. NEC725-38(B)(3); UL Subject 13.
Two-conductor, CPE-insulated heater cord. Parallel construction. For use in damp locations.
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red...
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All...
Excellent Resistance to Oil and Moisture Good Tensile Strength, Elongation and Aging Characteristics High Flexibility Excellent Abrasion Resistance MSHA Approved
UL Flexible Cord — UL Subject 62 CSA Flexible Cord — C22.2-49 MSHA Approved JC 580
XLPE Insulation Will Not Melt. Rated for Use in Wet Environments to a Full 90°C Applications: 1000 V Flexible Motor Supply Cable; EFD, Variable Frequency Drive 4-Conductors: (3) Stranded TC...
XLPE Insulation Will Not Melt. Rated for Use in Wet Environments to a Full 90°C Applications: 1000 V Flexible Motor Supply Cable; EFD, Variable Frequency Drive 4-Conductors: (3) Stranded TC...
-30 to +75 °C Operating Temperature, Non-Paired-Microphon e and Musical Instrument Cable PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright...
1036A Triad Overall Shielded Cable, 300 Vrms Voltage Rating, Black Color Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire.
16/2 SJOOW-BLK-1
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced...
18 Gage Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Foil Shielded Multiconductor Cable Cabled conductor, tinned copper, vinyl-insulated, aluminum mylar shield overall, 20 AWG stranded tinned copper drain wire with chrome...
18 Gage Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Foil Shielded Multiconductor Cable Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG drain wire with chrome vinyl jacket. 300 V. Temperature Rating:...
18/3 SOOW 600V-BLK-250ft
2 #22 PVC FS FRPVC, Black, 1000 ft
2-Conductor SJO Oil-Resistant Black Rubber Jacket Portable Cordages, 300 V Voltage Rating 0.035 in. jacket thickness Portable cordage meets technical requirements Paper tape separator SJO smooth jacket 2-conductor cordage.
2-Conductor SO Oil-Resistant Black Rubber Jacket Portable Cordages, 600 V Voltage Rating 0.063 in. & 0.086 in. jacket thickness Portable cordage meets technical requirements Paper tape & cotton serve separator...
20 Gage Stranded Sound⁄BroADCast Audio and Instrumentation Multiconductor Cable Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating:...
23 AWG (Solid), 11872A Paired - DataTuff® Enhanced Category 6 Cable Complete Line of Twisted Pair Solutions for the Industrial Ethernet Data Tuff® Twisted Pair are Verified Category 5e Cables,...
23AWG Multi-Conductor Enhanced Cat6 Nonbonded Pair; 4 Pair; Plenum
24 AWG (Solid), 11700A Paired - DataTuff® Enhanced Category 5e Cable Complete Line of Twisted Pair Solutions for the Industrial Ethernet Data Tuff® Twisted Pair are Verified Category 5e Cables,...
3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating Applications motor controls, In-plant power distribution
3M™ Round Jacketed Flat Cable, 16 Conductors, 28 AWG Stranded, Copper Contact Black jacket color Round jacketed flat cable with PVC insulation.
3M™ Round, Shielded Jacketed, Disc Wire Cable Recommended for termination to 3M™ Mini Delta Ribbon (MDR) Plugs. Twisted pairs reduce crosstalk for balanced drive applications. Meets external wiring requirements of...
Alpha Wire’s low-smoke, zero-halogen (LSZH) communication and control cable combines LSZH-rated insulation and jackets with the rugged performance you expect from Alpha. The specially formulated LSZH material minimizes the effects...
Audio, Control and Instrumentation Cable, Tinned Copper Conductor Material Aluminum foil-polyester tape shield PVC jacket material.
BLACK: 3 #18 PVC PVC SVT
Braid Shield, Stranded Tinned Copper , Polyethylene Insulation, Multiconductor 60°C PE/PVC. Type 1703. Stranded tinned copper conductor. White polyethylene insulation. Braided tinned copper shield. Gray-polyvinylchlori de jacket. Suggested Working Voltage:...
BRILLIANCE AES/EBU DIG/AUD 2 #22 FHDPE SHLD PVC MATTE BLACK
Brilliance Catsnake Tactical HD Cat 5E Audio/Video Cbl,4 PR #24 PP FRPVC,Blk MTT
Brilliance Catsnake Tacticl HD Cat 5E Audio/Vido Cbl,4 PR #24 PP FRPVC,Blkmtt
Brilliance LC OFHC Spkr Cbl, Oxygn Free,2 #12 PE FRPVC,BLK/.352 in. Dia. 500ft
Brilliance Shipboard,DT,5e ScTP,LS, Zero Halogen,4 PR #24 PP FS FRNHPO, Blk
Brilliance,LC OFHC Spkr Cbl,Oxygen Free,2 #16 PE FRPC,Blk .210 in. dia.
Brilliance,LC OFHC Spkr Cbl,Oxygen Free,4 #16 PE FRPVC,Blk/.270in.Jkt Dia.
Cable, 0.016 in. Insulation Thickness, Chrome Vinyl Jacket Material, 350 V Rated Voltage Stranded, tinned copper conductor, polyethylene insulated, 22 AWG stranded tinned copper drain wire with gray vinyl jacket.
Cable, 0.016 in. Insulation Thickness, Chrome Vinyl Jacket Material, 350 V Rated Voltage Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket.
Cable, 4 Conductors, Tinned Copper Conductor Material, PVC Jacket Material Jacket material PVC Cable nominal diameter 0.280 "
Cable, Flat Ribbon, 10 Conductor, 22AWG, Stranded, PVC, 300V, Color Coded
Cat 5e Cable Reel 100meters (328feet) 24AWG Stranded
CAT6+ 4PR U/UTP CMP REEL
CC600 18AWG 7 COND
CC600 18AWG 9 COND
CC600 CY 14AWG 4 COND
CLASSICS - PORTABLE CORDAGE 3 #18 STR PVC PVC SVT GRAY
CLASSICS - PORTABLE CORDAGE 3#18 PVC PVC SVT BLACK
CLASSICS - PORTABLE CORDAGE 3#18 STR PVC PVC SVT BLACK
Clear Jacket 2 Conductors Speaker Wire For use in High Definition Speaker Systems, provides a cable with low capacitance and allows it to be used with all amplifiers as opposed...
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C —
Color-Coded Vinyl Insulated Unshielded Audio Cable, 22 AWG, 7⁄32 Stranding, 300 V Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket...
Comm & Control 28AWG 7/36 3C
Communication and Control Multiconductor, Unshielded Cable, Conductor Size 18 AWG Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM...
CORD SETS 16AWG 26/30 3C
DATATWIST 24AWG, SOLID BARE COPPER, 2 PAIR UNREEL BOX. SLATE
DATATWIST 350 4 PAIR DECGRAY
DATATWIST 350 PATCH CABLE DECGRAY
DATATWIST 5 4 PAIR UNSHIELDED SLATE
Flat Cable (Shielded) Jacketed 0.05 28 Awg Stranded, PVC/PVC 50 conductors
Flat Cable (Shielded) Jacketed 0.05 28 Awg Stranded, PVC/PVC 60 conductors
FPE Insulated Paired Overall Shielded Low Capacitance Computer Cable, 24 AWG, 7 x 32 Stranding Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire.
Low Capacitance Computer Overall Shielded Cables, 24 AWG (7 x 32) Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil®
Low Capacitance Overall Shielded Computer Cable, 18 AWG (7 x 26) Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire.
Low Capacitance Overall Shielded Computer Cable, 24 AWG (7 x 32) Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil®
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010".
Low Voltage Control Unshielded Multiconductor, Vinyl Insulation, 0.014 in. Chrome Vinyl Jacket Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in...
MULTI PAIR, 4 PAIR, 24AWG SOLID, DATATWIST, LAN CABLE, NON PLENUM, CATEGORY 5E
MULTI PAIR, 4 PAIR, 24AWG SOLID, TWISTED PAIR, CATEGORY 5 CABLE DECGRAY
MULTI PAIR, 4 PAIR, 24AWG SOLID, TWISTED PAIR, CATEGORY 5 CABLE, PLENUM RATED SL
Multi-Conductor Mylar Foil Shield Cable, 22 AWG, 7 x 30 Stranding, Aluminum Mylar Shield Polyethylene insulated, 22 AWG, stranded tinned copper drain wire. Chrome vinyl jacket. Temperature Rating: –20°C to...
Multi-Conductor Mylar Foil Shield Cable, 22 AWG, 7 x 30 Stranding, Aluminum Mylar Shield Vinyl insulated, stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. 300...
Multi-Conductor Mylar Foil Shielded Cable Tinned copper conductors, polypropylene insulation. Individually shielded pairs with a 24 AWG common drain wire. Aluminum mylar shield. 22 AWG, 7/30 stranded conductors. Pairs cabled...
Multi-Conductor, 24AWG, 4 Pr, 7x32,BareCopper, Category 5e;Red
Multi-Conductor, 24AWG, 4 Pr, 7x32,BareCopper, Category 5e;Yellow
MULTI-CONDUCTOR,20AW G,2 COND,7X28, 300V,UNSHIELDED,LSZH
MULTI-PAIR,22AWG,2 COND,7X30, 300V,INDVFOIL SHIELD,,LSZH
Multimedia Control Cable, 22 AWG (1 Pair) Wire Size, Tinned Copper Conductor Material CE Marked, RoHS Compliant standard Cable nominal diameter 0.250 "
Multipair Individually Shielded Data Cable, 22 AWG, 300 V, -20 to +80 °C Operating Temperature PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C,...
Multipair Individually Shielded Data Cable, 400 V, -20 to +80 °C Operating Temperature PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C, 400 volt.
Multipair Unshielded Cables Conductor: Stranded Tinned Copper; Color-Coded Polyvinylchloride Insulation, 0.010"; Conductors Twisted into Pairs; Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM; 75°C — CM Cable Styles:...
Mylar Foil Shielded Sound⁄BroADCast Audio and Instrumentation Multiconductor Cable, Twisted Pair Stranded, tinned copper conductor, polyethylene-insulat ed, twisted pair, aluminum mylar shield, 18 AWG stranded tinned copper drain wire with...
Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl...
Overall Shielded Multi-Conductor Cables, Aluminum Mylar Shield Material For your computer requirements. U.L. style 2464 (300 V) CSA S-R PVC. Available in both single conductors and twisted pairs. Both are...
Paired - Analog Multi-Pair Snake Cable, 22 AWG, 7 x 30 Stranding, Polyolefin Insulation, 300 V RMS \fi0 Conductor: 24 AWG (41 × 40) bare copper twisted pair. Shielding: Copper...
Paired PVC Insulated Overall Beldfoil® Shielded Cable, 20 AWG Conductor, 7 x 28 Stranding, 300 VRMS Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield...
Plenum Cable Shielded Pair with Individual Foil, 22 AWG Conductor, 7 Stranding Tinned copper, LS PVC insulated, black/red and green/white pairs each under an aluminum-mylar shield. 22 AWG stranded drain...
PLENUM CABLE, UNSHIELD, 16AWG STRAND, 2COND
Portable Cordage Wire, Operating Temperature Range -35 to +105 °C, Conductor Material Bare Copper Polyvinyl chloride insulation material Number of conductors 2
PORTABLE CORDAGE, 3COND, 18AWG, STRANDED, SJT-3, PVC JACKET, 300V GRAY
Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating
Portable Cordage, Bare Copper Conductor Material, 600 Vrms (Max.) Voltage Rating
Portable Cordage, STOW Cordage Type Polyvinyl chloride insulation material Number of conductors 3.
Portable Cortages, 3-Conductor, Bare Copper Conductor Material, 300 V Voltage Rating The voltage rating of the cable is 300 V The jacket material of the cable is PVC⁄Oil-Resistant rubber.
Power Cord; 25ft 14/3 SJTW ORANGE OUTDOOR
Power-Limited Tray Cable, Bare Copper Material, 300 V (RMS) Voltage Rating, 16 AWG Wire Size Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with...
PVC Insulated Paired Overall Beldfoil® Shielded Power-Limited Tray Cable, 16 AWG Conductor Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain...
PVC Jacket Braid Shield Multiconductor, 20 AWG, 26⁄34 Strand, Braided Tinned Copper Shield Each conductor stranded, tinned copper. Color-coded polyethylene insulation .015". Cabled with fillers where necessary. Mylar wrap, braided...
PVC Jacket Braid Shield Multiconductor, Braided Bare Copper Shield, 0.016 in. Insulation Each conductor stranded tinned copper. Color-coded polyvinylchloride insulation. Braided copper shield. Gray polyvinylchloride jacket. Nom. Jacket Thickness: .020".
PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon...
PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness UL2092, 2093, 2094, UL Type CM, CSA PCC FT4 Conductor: Stranded tinned copper. Insulation: Color coded polyethylene...
PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape...
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100%...
PVC Jacket Foil Shielded Multiconductor, 300 V, Slate Color Jacket Conductor: Stranded tinned copper. Insulation: Color-coded, Type 2464C — Polypropylene; Type 2465C — PVC. Shield: .015" aluminum foil/mylar over conductors...
PVC Jacket Foil Shielded Multiconductor, 300 V, Slate Color Jacket UL2092, 2093, 2094, UL Type CM, CSA PCC FT4 Conductor: Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester...
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM,...
PVC Jacket Unshielded Multiconductor, 16 AWG, 0.016 in. Insulation, 19⁄0.0117 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C —
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V Conductor: 22 AWG 7/30 Stranded Tinned Copper Insulation: Color-Coded Polyvinylchloride Temperature Range: –20° to +80°C — AWM, 75°C —
Round and flat Cable with 28 AWG, 7⁄36 Tinned Copper Conductors Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F).
Round and Flat Cable, 28 AWG Wire Size, 300 V, -20 to +105 °C Operating Temperature Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20°
Round and Flat Cable, 28 AWG Wire Size, 300 V Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical...
Round and Flat Cables, 300 V Voltage Rating, Copper Conductor Material, 28 AWG Wire Size Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and...
Round Conductor Flat Cable 28 AWG Stranded, PVC Stranded wire provides flexibility and extended product life Zippable for branching or discrete termination Stranded wire provides flexibility and extended product life.
Round Twist ’N’ Flat® Cable, 28 AWG, PVC Insulation Material, +105 °C Operating Temperature Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C...
Soft Bare Copper Conductor, 24 AWG, -30 to +75°C Operating Temperature, Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are...
Solid Bare Copper Conductor Material, Local Area Network Plenum Cable Solid bare copper, insulated, twisted, jacketed. Applications. IBM Type 3 IEEE 802.3 (10 BASE T), Ethernet IEEE 802.5 16 Mbps...
Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Multiconductor Cable, 22 AWG Stranded, tinned copper conductor, polyethylene insulated, 22 AWG stranded tinned copper drain wire with gray vinyl jacket. 350 V. Temperature...
Speaker Wire, 2 Conductor, Vinyl Insulation Material, Tinned Copper Conductor Material UL Recognized Speaker wire conductor material tinned copper.
Stranded Bare Copper Conductor, Extra Flexible Plenum Cable Stranded, bare copper using extruded insulation, cabled. Unshielded or shielded. Shielded has aluminum mylar shield with drain wire. NEC800, UL CMP/CL3P. Insulated,...
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V A thermocouple is made by the joining together of two dissimilar metal conductors. When the...
Twisted Pair to Flat Cable, 28 AWG, PVC Insulation, Stranded Tinned Copper UL ⁄ CSA certified Twisted pairs for significant crosstalk reduction Up to 64 conductors (32 pairs) with precise...
Unshielded Audio Vinyl Control Multiconductor Cable, 18 AWG, Chrome Vinyl Jacket, 16⁄30 Stranded Temperature Rating: –20°C to +80°C. Stranded tinned copper. Vinyl insulated conductors cabled. Chrome vinyl jacket. Suggested Working...
Unshielded Modular Telephone Cable, 26 AWG Conductor Size, 7⁄34 Stranding, Bare Copper Conductor Silver satin, 26 AWG stranded 7/34 bare copper, 150 V 60°C insulation material polypropylene. Jacket Material: Silver...
UNSHIELDED, NON-PLENUM CAT 5E PAIRED PATCH CABLE; 24AWG; POLYOLFIN INSULATION
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM, Blue, Unreel Box
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CM,RED, Crate Reel
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box
Vinyl Insulated Inside Telphone Cable, 24 AWG, Solid Stranding, Bare Copper Conductor Solid bare copper, vinyl insulated, twisted pairs. Gray-vinyl jacket with nylon rip cord. Twisted pairs, with nylon rip...
Wrapping Wires, Silver Plated Copper Conductor, 100 ft. Length A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between...

Next >>