8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 500.0' (152.4m)
8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 50.00' (15.24m)
8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 100.0' (30.5m)
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties.
Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs.
Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem.
Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline,
acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Multiconductor Cables | Network Cables | Cable Assemblies |
Product Number | BEL1249-500-ND | 70003457 | 58K7794 |
Product Name | Multiple Conductor Cables | WI-FI SHEILDED TWISTED PAIR 4 PR #24 PPFS PVC BLACK | 4 Pr #24 Pp Fs Pvc Belden |
Product Category | Cable | Cable | |
Cable Jacket | Polyvinyl Chloride | ||
Cable Insulation | Polyolefin (PO) | ||
Cable Conductor | Copper | ||
Cable Shielding | Foil |