FLAT CABLE, 14 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded
Physical Characteristics: 28 AWG, 19/40 silver plated copper alloy conductor. Color Code: Blue with one red edge. Insulation: PVC Thickness: 0.035" ±0.003" Pitch: 0.050" UL recognized and CSA certified upon request. (Consult Allied for other available high flex cables)
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Cable Assemblies | Multiconductor Cables |
Product Number | 35B4801 | 70111273 |
Product Name | Flat Cable, 14 Conductor 100Ft 28Awg 300V; Cable Shielding Amphenol Spectra-Strip | cable,flat(planar),high flex life,blue insul w/1 red edge,14 conductor,28 awg |
Cable Type | Flat Cable | |
Cable Shielding | No Shielding | |
Standards / Certifications | RoHS | CSA Mark; UL Recognized Component Mark (US and Canadian) |
Product Category | Cable | |
Cable Insulation | Polyvinyl Chloride |