Flat Ribbon Cable Gray 60 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
FLAT CABLE, 60 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Flat Cables | Cable Assemblies | Multiconductor Cables |
Product Number | 3580/60SL005-100-ND | 06M3936 | 70216296 |
Product Name | Flat Ribbon Cables | Flat Cable, 60 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire | Cable, Flat Ribbon, 60 Conductor, 28AWG, Stranded, PVC, 300V |
Product Category | Cable | Cable | |
Cable Conductor | Copper, Tinned | ||
Cable Shielding | No Shielding | No Shielding | |
Number of Conductors | 60 # | ||
Cable Pitch | 0.0500 inch (1.27 mm) |