2 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 2412C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2412C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.184 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness
UL2092, 2093, 2094, UL Type CM, CSA PCC FT4
Conductor: Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C.
Foil faced outward shield, stranded tinned copper drain wire.
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
DigiKey | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
Product Number | 2412CSL005-ND | ALP2412C-SL005 | 70140385 | 86K9013 |
Product Name | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2412C SL005 | Cable, 2 cond; 20 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 100 Ft.; UL, CSA | Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
Product Category | Cable | |||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |
Cable Insulation | Polyethylene | Polyethylene | ||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | |
Cable Shielding | Foil | Foil | Foil |