ROUND-TO-FLAT CABLE, 50 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conduct
Round Twist ’N’ Flat® Cable, 28 AWG, PVC Insulation Material, +105 °C Operating Temperature
Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F).
Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall laminated between 0.005" clear PVC film. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.5". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Cable Assemblies | Multiconductor Cables |
Product Number | 78K6413 | 70111260 |
Product Name | Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip | cable,round twist and flat,jacketed/shielded,color coded,25 pair,28awg stranded |
Cable Type | Flat Cable | |
Standards / Certifications | RoHS | CSA Mark; UL Recognized Component Mark (US and Canadian) |
Product Category | Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride |