Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200.
Applications
Color-Coded Vinyl Insulated Unshielded Audio Cable, 22 AWG, 7⁄32 Stranding, 300 V
Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200.
Applications
Allied Electronics, Inc. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Multiconductor Cables | Network Cables |
Product Number | 70194751 | 70194735 |
Product Name | AUDIO CABLE, UNSHIELD, VINYL INSULATED,22AWG STRAND (7X30), 2 COND | Cable, Unshielded; 2; 22 AWG; 7 x 30; 0.164 in.; 0.010 in.; Color-Coded Vinyl |
Product Category | Cable | Cable |
Cable Type | Twisted Pair | |
Standards / Certifications | UL Recognized Component Mark (US and Canadian) |