8 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898/8C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/8C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.313 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding
DigiKey | Lapp Tannehill | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
Product Number | 1898/8CSL001-ND | ALP1898/8C-SL001 | 04F3521 | 70140480 |
Product Name | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 1898/8C SL001 | Unshielded Multiconductor Cable 8 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire | Cable, Unshielded; 8; 18 AWG; 16 x 30; 0.31 in.; 0.016 in.; Color-Coded PVC |
Product Category | Cable | |||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | |
Number of Conductors | 8 # | 8 # | 8 # |