SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 250FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties.
Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs.
Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem.
Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline,
acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Cable Assemblies | Multiconductor Cables |
Product Number | 37F3081 | 70003633 |
Product Name | Shielded Multiconductor Cable, 3 Conductor, 16Awg, 250Ft, 300V; Cable Shielding Belden | CLASSICS - PORTABLE CORDAGE 3 #16 STR PVC PVC SJT BLACK |
Product Category | Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | |
Cable Conductor | Copper | |
Cable Shielding | Foil |