Temperature Rating: –20°C to +80°C. Stranded tinned copper. Vinyl insulated conductors cabled. Chrome vinyl jacket. Suggested Working Voltage: 600 except where noted. UL Style 2509 except where noted.
Unshielded Audio Vinyl Control Multiconductor Cable, 18 AWG, Chrome Vinyl Jacket, 16⁄30 Stranded
Temperature Rating: –20°C to +80°C. Stranded tinned copper. Vinyl insulated conductors cabled. Chrome vinyl jacket. Suggested Working Voltage: 600 except where noted. UL Style 2509 except where noted.
Allied Electronics, Inc. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Multiconductor Cables | Audio Cables |
Product Number | 70194782 | 70194769 |
Product Name | AUDIO CABLE, UNSHIELD, VINYL CONTROL, 18AWG STRAND (16X30), 4 COND | Multiconductor Cable, Unshielded; 4; 18AWG; 16 x 30; 0.254 in.; 0.017 in. |
Product Category | Cable | Cable |
Cable Insulation | Vinyl | |
Cable Conductor | Copper | |
Standards / Certifications | UL Recognized Component Mark (US and Canadian) |