Portable Cordage, Bare Copper Conductor Material, 600 Vrms (Max.) Voltage Rating
2 #16 PVC SJTOW-A 105 ROHS COMPLIANT: YES
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Control and Instrumentation Cables | Cable Assemblies |
Product Number | 70005448 | 87K1197 |
Product Name | MULTIPLE CONDUCTOR, 2 COND, 16AWG (65/34), PORTABLE CORDAGE, TYPE SJTOW MATTEBLA | 2 #16 Pvc Sjtow-A 105 Rohs Compliant Belden |
Product Type | Multiconductor Cable; Power Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | |
Cable Conductor | Copper | |
Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) | RoHS |