UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded
Portable Cordage Wire, Operating Temperature Range -35 to +105 °C, Conductor Material Bare Copper
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Cable Assemblies | Control and Instrumentation Cables |
Product Number | 92F2200 | 70005447 |
Product Name | Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Belden | POWER SUPPLY CORD, BELFEX PVC, 2 COND, PAPER TAPE SEPARATOR, 18AWG STRAND (42X34 |
Cable Shielding | No Shielding | |
Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |
Product Type | Multiconductor Cable; Power Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride |