Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor
Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. UL 2464.
Allied Electronics, Inc. | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 70195231 |
Product Name | Cable, Shielded; 25; 22 AWG; 7 x 30; 0.370 in.; 0.010 in.; 0.040 in.; Vinyl |
Product Category | Cable |
Cable Jacket | Vinyl |
Cable Insulation | Vinyl |
Cable Conductor | Copper |
Cable Shielding | Foil |