Polyethylene insulated, 22 AWG, stranded tinned copper drain wire. Chrome vinyl jacket. Temperature Rating: –20°C to +60°C. 350 V. UL 2092.
Multi-Conductor Mylar Foil Shield Cable, 22 AWG, 7 x 30 Stranding, Aluminum Mylar Shield
Polyethylene insulated, 22 AWG, stranded tinned copper drain wire. Chrome vinyl jacket. Temperature Rating: –20°C to +60°C. 350 V. UL 2092.
Allied Electronics, Inc. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables |
Product Number | 70194990 | 70194989 |
Product Name | SINGLE PAIR CABLE, POLYETHYLENE INSULATED, 22AWG, 2 COND | Cable, Single Pair; 1; 2; 22 AWG; 7 x 30; Aluminum Mylar; 0.175 in.; 0.016 in. |
Product Category | Cable | |
Product Type | Multiconductor Cable | |
Cable Jacket | Vinyl | |
Cable Insulation | Polyethylene; Polypropylene | |
Cable Conductor | Copper |