3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating
Applications motor controls, In-plant power distribution
Multiconductor Unshielded Cable, Portable Cord, 3, 16 AWG, 1.32 mm , 26 x 0.255mm, 250 ft, 76 m RoHS Compliant: Yes
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Multiconductor Cables | Network Cables | Cable Assemblies |
Product Number | 1933/3BK003-ND | 70125933 | 92F9222 |
Product Name | Multiple Conductor Cables | Cordage, Portable; 3; 16 AWG; SJO; 26/30; Stranded Bare Copper; PVC or Rubber | Multiconductor Unshielded Cable, Portable Cord, 3, 16 Awg, 1.32 Mm , 26 X 0.255Mm, 250 Ft, 76 M Rohs Compliant Alpha Wire |
Product Category | Cable | Cable | |
Cable Jacket | Polyethylene | ||
Cable Insulation | Rubber | ||
Cable Conductor | Copper | ||
Number of Conductors | 3 # | 3 # |