3 Conductor Multi-Conductor Cable Black 16 AWG Foil 50.00' (15.24m)
3 Conductor Multi-Conductor Cable Black 16 AWG Foil 100.0' (30.5m)
3 Conductor Multi-Conductor Cable Black 16 AWG Foil 250.0' (76.2m)
3 Conductor Multi-Conductor Cable Black 16 AWG Foil 10.00' (3.05m)
3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating
Applications motor controls, In-plant power distribution
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 250FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Multiconductor Cables | Network Cables | Cable Assemblies |
Product Number | A1942/3FB-50-ND | 70125937 | 92F7380 |
Product Name | Multiple Conductor Cables | Cordage, Portable; 3; 16 AWG; SJT; 65/34; Stranded Bare Copper; PVC or Rubber | Shielded Multiconductor Cable, 3 Conductor, 16Awg, 250Ft, 300V; Cable Shielding Alpha Wire |
Product Category | Cable | Cable | |
Cable Jacket | Polyvinyl Chloride | ||
Cable Insulation | Polyvinyl Chloride | ||
Cable Conductor | Copper | ||
Cable Shielding | Foil |