Flat Ribbon Cable Gray 34 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.
FLAT CABLE, 34 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Flat Cables | Multiconductor Cables | Cable Assemblies |
Product Number | 3580/34SL005-ND | 70216276 | 02F7843 |
Product Name | Flat Ribbon Cables | Cable, Flat Ribbon, 34 Conductor, 28AWG, Stranded, PVC, 300V | Flat Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire |
Product Category | Cable | Cable | |
Cable Conductor | Copper, Tinned | ||
Cable Shielding | No Shielding | No Shielding | |
Number of Conductors | 34 # | ||
Cable Pitch | 0.0500 inch (1.27 mm) |