Flat Ribbon Cable Multiple 20 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
FLAT CABLE, 20 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Flat Cables | Cable Assemblies | Multiconductor Cables |
Product Number | 3583/20MC005-100-ND | 86K7319 | 70216282 |
Product Name | Flat Ribbon Cables | Flat Cable, 20 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire | Cable, Flat Ribbon, 20 Conductor, 28AWG, Stranded, PVC, 300V, Color Coded |
Product Category | Cable | Cable | |
Cable Conductor | Copper, Tinned | ||
Cable Shielding | No Shielding | No Shielding | |
Number of Conductors | 20 # | ||
Cable Pitch | 0.0500 inch (1.27 mm) |