4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
The Alpha Wire Control and communication cables are a line-up of standard communication and control cables gives you maximum choice that have been approved by UL VW1, UL 2092, UL 209 and UL 2094. The cable can be used for many different applications including CAD/CAM, computer peripherals, broadcast studio, banking systems and many more. Each cable has either 2-, 3- and 4- multiconductor foil shielded tinned copper cables. The cables are fully screened using aluminised tape and a tinned copper drain in 22, 20 and 18 AWG and are capable of operating in temperatures between -20°C to +75°C.
Number of Cores = 4
Cross Sectional Area = 0.35 mm²
Screened/Unscreened = Screened
Length = 30m
Outer Diameter = 4.93mm
Sheath Colour = Grey
Core Strands = 7/30
American Wire Gauge = 22
Voltage Rating = 300 V
Sheath Material = Polyvinyl Chloride PVC
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 2404C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2404C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.194 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness
UL2092, 2093, 2094, UL Type CM, CSA PCC FT4
Conductor: Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C.
Foil faced outward shield, stranded tinned copper drain wire.
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto
DigiKey | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
Product Number | 2404CSL005-ND | 1681133 | ALP2404C-SL005 | 70140379 | 85K9692 |
Product Name | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 2404C SL005 | Cable, 4 cond; 22 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 100 Ft.; UL, CSA | Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire | |
Product Category | Cable | ||||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride PVC | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |
Cable Insulation | Polyethylene | Polyethylene | |||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
Cable Shielding | Foil | Foil | Foil |