3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Portable Cordage, STOW Cordage Type
3 #18 PVC TYPE STOW-A ROHS COMPLIANT: YES
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
Product Number | BEL6201-250-ND | 70005455 | 87K1196 |
Product Name | Multiple Conductor Cables | POWER SUPPLY CORD, BELFLX PVC, 3 COND, PAPER TAPE SEPARATOR, 18AWG STRAND (42X34 | 3 #18 Pvc Type Stow-A Rohs Compliant Belden |
Product Category | Cable | ||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
Cable Conductor | Copper | Copper | |
Number of Conductors | 3 # | 3 # |