UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 250FT; Cable Shielding:Unshielded
2-Conductor SO Oil-Resistant Black Rubber Jacket Portable Cordages, 600 V Voltage Rating
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Cable Assemblies | Multiconductor Cables |
Product Number | 36F1371 | 70004181 |
Product Name | Unshielded Multiconductor Cable 3 Conductor 14Awg 250Ft; Cable Shielding Belden | CORDAGE, PORTABLE, 3 CONDUCTOR, 14AWG, STRANDED, SO-3, NEOPRENE JACKET, 600V BLA |
Cable Shielding | No Shielding | |
Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |
Product Category | Cable | |
Cable Jacket | Silicon Rubber | |
Cable Insulation | Ethylene Propylene Diene Elastomer |