Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.
RIBBON CABLE, 34 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies |
Product Number | 70114912 | 03F5910 |
Product Name | Cable, Flat; 28 AWG; 0.05 pitch; 34 cond; Gray ins; 100 Ft. | Ribbon Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
Product Category | Cable | |
Cable Insulation | Polyvinyl Chloride | |
Cable Conductor | Copper | |
Standards / Certifications | UL Recognized Component Mark (US and Canadian) | RoHS |