Unshielded Audio Vinyl Control Multiconductor Cable, 18 AWG, Chrome Vinyl Jacket, 16⁄30 Stranded
Temperature Rating: –20°C to +80°C. Stranded tinned copper. Vinyl insulated conductors cabled. Chrome vinyl jacket. Suggested Working Voltage: 600 except where noted. UL Style 2509 except where noted.
Allied Electronics, Inc. | |
---|---|
Product Category | Audio Cables |
Product Number | 70194768 |
Product Name | Multiconductor Cable, Unshielded; 3; 18AWG; 16 x 30; 0.210 in.; 0.016 in. |
Product Category | Cable |
Cable Insulation | Vinyl |
Cable Conductor | Copper |
Standards / Certifications | UL Recognized Component Mark (US and Canadian) |