Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies |
Product Number | 70004176 | 36F1372 |
Product Name | CORDAGE, PORTABLE, 3 CONDUCTOR, 18AWG, STRANDED, SJ-3, RUBBER JACKET, 300V BLACK | Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Belden |
Product Category | Cable | |
Cable Jacket | Silicon Rubber | |
Cable Insulation | Ethylene Propylene Diene Elastomer | |
Cable Conductor | Copper | |
Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) | RoHS |