9 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
A multi conductor, industrial cable with tinned copper conductors, PVC insulation and overall PVC jacket. Designed for various applications including control & processing, communications, instrumentation and audio systems.
Tinned copper conductors that resist corrosion. PVC insulation. PVC jacket
Number of Cores = 9
Cross Sectional Area = 0.81 mm²
Screened/Unscreened = Unscreened
Length = 30m
Outer Diameter = 8.56mm
Sheath Colour = Grey
Core Strands = 16/0.25 mm
American Wire Gauge = 18 AWG
Voltage Rating = 300 V
Sheath Material = Polyvinyl Chloride PVC
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1898/9C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/9C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.337 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded
DigiKey | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
Product Number | 1898/9CSL005-ND | 8282364 | ALP1898/9C-SL005 | 70140592 | 88K1353 |
Product Name | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 1898/9C SL005 | Cable, Unshielded; 9; 18 AWG; 16 x 30; 0.34 in.; 0.016 in.; Color-Coded PVC | Unshielded Multiconductor Cable 9 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire | |
Product Category | Cable | ||||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride PVC | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
Number of Conductors | 9 # | 9 # | 9 # |