3 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1899/3C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1899/3C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded
PVC Jacket Unshielded Multiconductor, 16 AWG, 0.016 in. Insulation, 19⁄0.0117 Stranding
DigiKey | Lapp Tannehill | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
Product Number | 1899/3CSL002-ND | ALP1899/3C-SL002 | 04F3541 | 70140482 |
Product Name | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1899/3C SL002 | Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire | Multiconductor Cable, Unshielded; 3; 16AWG; 19 x 0.0117; 0.24 in.; 0.016 in. |
Product Category | Cable | |||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | |
Number of Conductors | 3 # | 3 # | 3 # |