SHIELDED MULTICONDUCTOR TRIAD CABLE 3 CONDUCTOR 16AWG 1000 ; Cable Shielding:Shielded; No. of Conductors:1Conducto
Power-Limited Tray Cable, Bare Copper Material, 300 V (RMS) Voltage Rating, 16 AWG Wire Size
Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
16 AWG triads, stranded (7 x 24) bare copper conductors, twisted triads, F-R PVC insulation, overall 100% Beldfoil® shield, F-R PVC jacket.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Cable Assemblies | Control and Instrumentation Cables |
Product Number | 04F6146 | 70005185 |
Product Name | Shielded Multiconductor Triad Cable 3 Conductor 16Awg 1000 ; Cable Shielding Belden | TRAY CABLE, 1 TRIAD, 16AWG STRAND (7X24), PVC INSULATION, INSTRUMENTATION BLACK |
Standards / Certifications | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian) |
Product Type | Multiconductor Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | |
Cable Conductor | Copper |