8 Conductor Multi-Conductor Cable Slate 26 AWG 328.1' (100.0m)
Unshielded Modular Telephone Cable, 26 AWG Conductor Size, 7⁄34 Stranding, Bare Copper Conductor
Silver satin, 26 AWG stranded 7/34 bare copper, 150 V 60°C insulation material polypropylene. Jacket Material: Silver PVC. Standard Length: 328’ and 1000’.
UNSHLD CABLE, 8COND, 26AWG, 328FT; Cable Shielding:Unshielded
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Multiconductor Cables | Network Cables | Cable Assemblies |
Product Number | 1608SL030-ND | 70139086 | 07H1857 |
Product Name | Multiple Conductor Cables | Cable, Telephone; Unshielded Flat (Oval); 8; 26 AWG; 7/34; 0.100 in.; 0.010 in. | Unshld Cable, 8Cond, 26Awg, 328Ft; Cable Shielding Alpha Wire |
Product Category | Cable | Cable | |
Cable Jacket | Polyvinyl Chloride | ||
Cable Insulation | Polypropylene | ||
Cable Conductor | Copper, Tinned | ||
Number of Conductors | 8 # | 8 # |