4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)
The Alpha Wire two-pair shielded cable is UL approved and has been precisely designed to work with control and communication applications such as audio systems, computer peripherals, point-of-sale systems and many more. The cable contains two pairs of multi-stranded tinned copper conductors (7 x 0.25 mm) and has polypropylene insulation. Each pair is individually shielded in an aluiminium/polyester
Number of Pairs = 2
Shield Type = U/STP
Length = 30m
Outer Diameter = 0.18mm
Outer Sheath Material = PVC
Core Strands = 7/30
American Wire Gauge = 22
Voltage Rating = 300 V
Sheath Colour = Grey
Cable Shape = Twisted Pair
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 2466C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2466C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.17 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Multipair Individually Shielded Data Cable, 400 V, -20 to +80 °C Operating Temperature
PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C, 400 volt. UL Type CM, CSA PCC FT4.
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 100FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Multiconductor Cables | Multiconductor Cables | Control and Instrumentation Cables | Audio Cables | Cable Assemblies |
Product Number | A131-100-ND | 1119228 | ALP2466C-SL005 | 70140575 | 04F3396 |
Product Name | Multiple Conductor Cables | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 2 Pair - Gray - 300V - 100ft - Alpha 2466C SL005 | Cable; 2; 22 AWG; 7/30; Aluminum/Polyester; 0.16 in.; 0.008 in.; 0.019 in.; PVC | Shielded Cable Multipair, 2Pair, 22Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire | |
Product Category | Cable | Cable | |||
Cable Jacket | Polyvinyl Chloride | PVC | Polyvinyl Chloride; PVC | ||
Cable Insulation | Polypropylene | Polypropylene | |||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
Cable Shielding | Foil | U/STP | Foil |