Solid Bare Copper Conductor Material, Local Area Network Plenum Cable
Solid bare copper, insulated, twisted, jacketed. Applications. IBM Type 3 IEEE 802.3 (10 BASE T), Ethernet IEEE 802.5 16 Mbps token ring, other high speed data applications up to and including 100 Mbps data transmission rates. DC Conductor Resistance — Max. Individual: 25.7 ohms/kFT. Mutual Capacitance at 1 MHz — Max. Individual: 14 pf/kFT. Capacitance Unbalance Pair to Ground — Max. Individual: 1000 pF/kFT.
Allied Electronics, Inc. | |
---|---|
Product Category | Network Cables |
Product Number | 70195264 |
Product Name | Cable; 4 x 4; 4; 24 AWG; Solid; 0.17 in.; Bare Copper; FEP; 300 V; PVC; Natural |
Product Category | Cable |