3C colour coded planar cable is ideal in applications with digital or analogue signal transmission.
Quick, low cost mass termination. Exact and precise spacing for controlled electrical characteristics. Easily identified colour coded. Double contour allowing easy termination from one side to another. Circuit routing easy conductor separation
Number of Ways = 26
Pitch = 1.27mm
American Wire Gauge = 28
Reel Length = 30m
Width = 33.15 mm
Cable Shape = Ribbon
Sheath Colour = Black/Grey
Voltage Rating = 300 V
Screened/Unscreened = Unscreened
Conductor Strand Type = Stranded
FLAT CABLE, 26COND, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
Ribbon Cable, 3Cr Color Coded Flat, 26 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes
Ribbon Cable, 3Cr Color Coded Flat, Per M, 26 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Control and Instrumentation Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
Product Number | 8417106 | 78K6399 | 38Y7187 | 70111298 |
Product Name | Flat Cable, 26Cond, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip | Ribbon Cable, 3Cr Color Coded Flat, 26 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip | cable,flat(planar),color coded pvc insulation,26 conductors,28 awg stranded | |
North American | 28 AWG | 28 AWG | ||
Rated Voltage | 0.3000 kilovolts | |||
Cable Type | Flat Cable | |||
Cable Shielding | No Shielding | |||
Standards / Certifications | RoHS | RoHS | CSA Mark; UL Recognized Component Mark (US and Canadian) |