FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Cable Assemblies | Multiconductor Cables |
Product Number | 03F5923 | 70114925 |
Product Name | Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M | FLAT CABLE;COLOR CODED;100';40 CONDUCTORS |
Cable Type | Flat Cable | |
Cable Shielding | No Shielding | |
Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian) |
Product Category | Cable | |
Cable Insulation | Polyvinyl Chloride |