8 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/8C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/8C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.313 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
---|---|---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
Product Number | 1898/8CSL002-ND | 70140479 | 04F3520 | ALP1898/8C-SL002 |
Product Name | Multiple Conductor Cables | Cable, Unshielded; 8; 18 AWG; 16 x 30; 0.31 in.; 0.016 in.; Color-Coded PVC | Unshielded Multiconductor Cable 8 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1898/8C SL002 |
Product Category | Cable | |||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |
Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |
Number of Conductors | 8 # | 8 # | 8 # |