4 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 26AWG, 1000FT, 150V; Cable Shielding:Unshielded
Unshielded Modular Telephone Cable, 26 AWG Conductor Size, 7⁄34 Stranding, Bare Copper Conductor
Silver satin, 26 AWG stranded 7/34 bare copper, 150 V 60°C insulation material polypropylene. Jacket Material: Silver PVC. Standard Length: 328’ and 1000’.
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies | Network Cables |
Product Number | 1604SL021-ND | 04F6963 | 70139087 |
Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable, 4 Conductor, 26Awg, 1000Ft, 150V; Cable Shielding Alpha Wire | Cable, Telephone; Unshielded Flat (Oval); 4; 26 AWG; 7/34; 0.100 in.; 0.010 in. |
Product Category | Cable | Cable | |
Cable Jacket | Polyvinyl Chloride | ||
Cable Insulation | Polypropylene | ||
Cable Conductor | Copper, Tinned | ||
Number of Conductors | 4 # | 4 # |