Multiconductor and multipair cables with low smoke, zero-halogen (LSZH) insulation and jacket. This LSZH material can minimise smoke effects and harmful corrosive gases in the event of a fire. Low smoke eases visibility and reduced danger of smoke inhalation, the low toxicity means people suffer no harm from halogenated gases.
. Key Features. ⢠LSZH materials for low-smoke properties & reduced toxicity. ⢠Tinned copper conductors resist corrosion. ⢠Stranded conductors for installation flexibility. ⢠Multiconductor and multipair configurations. ⢠Available in either shielded or unshielded versions. ⢠Foil shielded, overall or individual pairs, for EMI protection and improved signal integrity. ⢠Colour coded conductor insulation for easy identification
Number of Pairs = 2
Cross Sectional Area = 0.35 mm²
American Wire Gauge = 22
Outer Diameter = 4.09mm
Shield Type = U/STP
Outer Sheath Material = LSZH
Sheath Colour = Grey
Characteristic Impedance = 58 Ohms
Core Strands = 7/0.25 mm
Number of Strands = 7
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
SHLD MULTIPAIRED, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 2466L SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2466L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.19 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
MULTI-PAIR,22AWG,2 COND,7X30, 300V,INDVFOIL SHIELD,,LSZH
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Multiconductor Cables |
Product Number | 6733220 | 2466LSL005-ND | 73R0681 | ALP2466L-SL005 | 70138101 |
Product Name | Multiple Conductor Cables | Shld Multipaired, 2 Pair, 22Awg, 100Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 22 AWG 2 Pair - Gray - 300V - 100ft - Alpha 2466L SL005 | MULTI-PAIR,22AWG,2 COND,7X30, 300V,INDVFOIL SHIELD,,LSZH | |
Cable Jacket | LSZH | Low Smoke Zero Halogen (LSZH) | Low Smoke Zero Halogen (LSZH) | ||
Cable Shielding | U/STP | Foil | Foil | ||
North American | 22 AWG | 22 AWG | 22 AWG | ||
International | 0.3500 mm2 | 22 mm2 | |||
Product Category | Cable | Cable |