Olympic Wire and Cable Corporation Wire, Duplex Extension; 20 AWG; 1; 0.100 x 0.163; 105 degC; PVC; PVC; ASA C96.1 1016

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Wire, Duplex Extension; 20 AWG; 1; 0.100 x 0.163; 105 degC; PVC; PVC; ASA C96.1
70194686
Wire, Duplex Extension; 20 AWG; 1; 0.100 x 0.163; 105 degC; PVC; PVC; ASA C96.1 70194686
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting that voltage to a special meter, those temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential. Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of thermocouples to temperature recording apparatus. Stranded alloy wirematched and calibrated to standard limits of error per ASA C96.1.

Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V
A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting that voltage to a special meter, those temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential.
Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of thermocouples to temperature recording apparatus.
Stranded alloy wirematched and calibrated to standard limits of error per ASA C96.1.

Supplier's Site
Fort Worth, TX, USA
DUPLEX EXTENSION WIRE, 20AWG SOLID, PVCINSULATED
70194697
DUPLEX EXTENSION WIRE, 20AWG SOLID, PVCINSULATED 70194697
A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting that voltage to a special meter, those temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential. Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of thermocouples to temperature recording apparatus.

A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting that voltage to a special meter, those temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential.
Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of thermocouples to temperature recording apparatus.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Multiconductor Cables Multiconductor Cables
Product Number 70194686 70194697
Product Name Wire, Duplex Extension; 20 AWG; 1; 0.100 x 0.163; 105 degC; PVC; PVC; ASA C96.1 DUPLEX EXTENSION WIRE, 20AWG SOLID, PVCINSULATED
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
Product Type HDTV SMPTE and ARIB cable
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
VideoFLEX® Snake, Banana Peel, RG59, #20-3 Coax, CMR - 1505S3 - Belden Inc.
Specs
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
View Details
10-32 Hex Plug to BNC Plug, Cable Assembly - 6099A Series - Dytran by HBK
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Shielding Braid
View Details