Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Multiconductor Cable, 22 AWG
Stranded, tinned copper conductor, polyethylene insulated, 22 AWG stranded tinned copper drain wire with gray vinyl jacket. 350 V. Temperature Rating: –20 to +80 C. UL 2094.
Allied Electronics, Inc. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 70194993 |
Product Name | Cable, Shielded; 4; 22 AWG; 7 x 30; 0.215 in.; 0.016 in.; 0.025 in.; Vinyl |
Product Type | Multiconductor Cable |
Cable Jacket | Vinyl |
Cable Insulation | Polyethylene |
Cable Conductor | Copper |
Cable Shielding | Foil |