4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 250.0' (76.2m)
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 12AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
Product Number | BEL2005-250-ND | 70004267 | 92B4243 |
Product Name | Multiple Conductor Cables | #12/4C XLPE SHPVC, BLACK | Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 12Awg, 250Ft, 1Kv; Cable Shielding Belden |
Product Category | Cable | ||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
Cable Insulation | Polyolefin (PO) | Polyvinyl Chloride | |
Cable Conductor | Copper, Tinned | Copper | |
Cable Shielding | Foil Braid |