SHIELDED MULTICONDUCTOR CABLE, SJT, 3 CONDUCTOR, 14AWG, 250FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Portable Cortages, 3-Conductor, Bare Copper Conductor Material, 300 V Voltage Rating
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Cable Assemblies | Multiconductor Cables |
Product Number | 37F3082 | 70004175 |
Product Name | Shielded Multiconductor Cable, Sjt, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Belden | CORDAGE, PORTABLE, 3 CONDUCTOR, 14AWG, STANDARD SJT-3, PVC JACKET, 300V BLACK |
Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |
Product Category | Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | |
Cable Conductor | Copper |