Low Voltage Control Unshielded Multiconductor, Vinyl Insulation, 0.014 in. Chrome Vinyl Jacket
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified.
Applications
Allied Electronics, Inc. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 70195105 |
Product Name | Multiconductor Cable, Unshielded; 2; 16AWG; 19; 0.190 in.; 0.009 in.; Vinyl |
Product Type | Multiconductor Cable |
Cable Jacket | Vinyl |
Cable Insulation | Vinyl |
Cable Conductor | Copper |