Olympic Wire and Cable Corporation Cable; 4 x 4;4 pr 24awg;Solid Grey;cat5E riser rated;0.205 in;FEP; 300 V; PVC; 3078M5U GRAY

Description
Solid Bare Copper Conductor Material, Local Area Network Plenum Cable Solid bare copper, insulated, twisted, jacketed. Applications. IBM Type 3 IEEE 802.3 (10 BASE T), Ethernet IEEE 802.5 16 Mbps token ring, other high speed data applications up to and including 100 Mbps data transmission rates. DC Conductor Resistance — Max. Individual: 25.7 ohms/kFT. Mutual Capacitance at 1 MHz — Max. Individual: 14 pf/kFT. Capacitance Unbalance Pair to Ground — Max. Individual: 1000 pF/kFT. NEC 800 Type CMP/ MPP and CMR ETL Verified to EIA/TIA 24 AWG

Suppliers

Company
Product
Description
Supplier Links
Cable; 4 x 4;4 pr 24awg;Solid Grey;cat5E riser rated;0.205 in;FEP; 300 V; PVC; - 70195258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 4 x 4;4 pr 24awg;Solid Grey;cat5E riser rated;0.205 in;FEP; 300 V; PVC;
70195258
Cable; 4 x 4;4 pr 24awg;Solid Grey;cat5E riser rated;0.205 in;FEP; 300 V; PVC; 70195258
Solid Bare Copper Conductor Material, Local Area Network Plenum Cable Solid bare copper, insulated, twisted, jacketed. Applications. IBM Type 3 IEEE 802.3 (10 BASE T), Ethernet IEEE 802.5 16 Mbps token ring, other high speed data applications up to and including 100 Mbps data transmission rates. DC Conductor Resistance — Max. Individual: 25.7 ohms/kFT. Mutual Capacitance at 1 MHz — Max. Individual: 14 pf/kFT. Capacitance Unbalance Pair to Ground — Max. Individual: 1000 pF/kFT. NEC 800 Type CMP/ MPP and CMR ETL Verified to EIA/TIA 24 AWG

Solid Bare Copper Conductor Material, Local Area Network Plenum Cable
Solid bare copper, insulated, twisted, jacketed. Applications. IBM Type 3 IEEE 802.3 (10 BASE T), Ethernet IEEE 802.5 16 Mbps token ring, other high speed data applications up to and including 100 Mbps data transmission rates. DC Conductor Resistance — Max. Individual: 25.7 ohms/kFT. Mutual Capacitance at 1 MHz — Max. Individual: 14 pf/kFT. Capacitance Unbalance Pair to Ground — Max. Individual: 1000 pF/kFT.

  • NEC 800 Type CMP/ MPP and CMR
  • ETL Verified to EIA/TIA
  • 24 AWG
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Network Cables
Product Number 70195258
Product Name Cable; 4 x 4;4 pr 24awg;Solid Grey;cat5E riser rated;0.205 in;FEP; 300 V; PVC;
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
Category 6+ Premium Cable, 4 Bonded-Pairs, U/UTP, CMR - 3632 - Belden Inc.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Twisted Pair
Cable Shielding No Shielding; U/UTP - Unshielded
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
PICMates CAT 5e Ethernet Cable (1 Data Pair) - E5E2224-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Standards / Certifications RoHS; ISO
View Details