Amphenol Corporation cable,flat(planar),color coded pvc insulation,34 conductors,28 awg stranded 135-2801-034

Description
3C colour coded planar cable is ideal in applications with digital or analogue signal transmission. Quick, low cost mass termination. Exact and precise spacing for controlled electrical characteristics. Easily identified colour coded. Double contour allowing easy termination from one side to another. Circuit routing easy conductor separation Number of Ways = 34 Pitch = 1.27mm American Wire Gauge = 28 Width = 43.31 mm Cable Shape = Ribbon Sheath Colour = Multicoloured Voltage Rating = 300 V Screened/Unscreened = Unscreened Conductor Strand Type = Stranded Number of Strands = 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8417100 - RS Components, Ltd.
Corby, Northants, United Kingdom
3C colour coded planar cable is ideal in applications with digital or analogue signal transmission. Quick, low cost mass termination. Exact and precise spacing for controlled electrical characteristics. Easily identified colour coded. Double contour allowing easy termination from one side to another. Circuit routing easy conductor separation Number of Ways = 34 Pitch = 1.27mm American Wire Gauge = 28 Width = 43.31 mm Cable Shape = Ribbon Sheath Colour = Multicoloured Voltage Rating = 300 V Screened/Unscreened = Unscreened Conductor Strand Type = Stranded Number of Strands = 7

3C colour coded planar cable is ideal in applications with digital or analogue signal transmission.
Quick, low cost mass termination. Exact and precise spacing for controlled electrical characteristics. Easily identified colour coded. Double contour allowing easy termination from one side to another. Circuit routing easy conductor separation
Number of Ways = 34
Pitch = 1.27mm
American Wire Gauge = 28
Width = 43.31 mm
Cable Shape = Ribbon
Sheath Colour = Multicoloured
Voltage Rating = 300 V
Screened/Unscreened = Unscreened
Conductor Strand Type = Stranded
Number of Strands = 7

Supplier's Site
cable,flat(planar),color coded pvc insulation,34 conductors,28 awg stranded - 70111299 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),color coded pvc insulation,34 conductors,28 awg stranded
70111299
cable,flat(planar),color coded pvc insulation,34 conductors,28 awg stranded 70111299
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp

  • 28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper
  • Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing
  • Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Control and Instrumentation Cables Multiconductor Cables
Product Number 8417100 70111299
Product Name cable,flat(planar),color coded pvc insulation,34 conductors,28 awg stranded
North American 28 AWG 28 AWG
Rated Voltage 0.3000 kilovolts
Product Category Cable
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
Lead Wire, #8 Str TC, Silicone Ins, Fiber Glass Jkt, AWM 3125 - 30808 - Belden Inc.
Specs
Product Type Power Cable
Cable Jacket Specialty
Cable Insulation Neoprene; Silicon Rubber; Silicone Rubber
View Details
Flexible, 10-32 Plug to BNC Plug, Cable Assembly - 6053A Series - Dytran by HBK
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Shielding Braid
View Details
Communication and Control Cable - 1747/4C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.020" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details