Flat Ribbon Cable Multiple 10 Conductors 0.052" (1.32mm) Flat Cable 100.0' (30.48m)
FLAT CABLE, 10 CONDUCTOR, 100FT, 22AWG, 600V; Cable Shielding:Unshielded
Cable, Flat Ribbon, 10 Conductor, 22AWG, Stranded, PVC, 300V, Color Coded
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Flat Cables | Cable Assemblies | Multiconductor Cables |
Product Number | 3530MC005-ND | 86K9062 | 70216315 |
Product Name | Flat Ribbon Cables | Flat Cable, 10 Conductor, 100Ft, 22Awg, 600V; Cable Shielding Alpha Wire | Cable, Flat Ribbon, 10 Conductor, 22AWG, Stranded, PVC, 300V, Color Coded |
Product Category | Cable | Cable | |
Cable Conductor | Copper, Tinned | Copper | |
Cable Shielding | No Shielding | No Shielding | |
Standards / Certifications | MIL-SPEC | RoHS | UL Recognized Component Mark (US and Canadian) |
Number of Conductors | 10 # | 10 # |