Flat Ribbon Cable Gray 50 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Manufacturer: Alpha Wire
Win Source Part Number: 1010237-3580/50 SL005
Pitch: 0.050" (1.27mm)
Wire Gauge: 28 AWG
Length: 100.0' (30.48m)
Cable Type: Flat Cable
Voltage: 300V
Number of Conductors: 50
Ratings: UL Style 2651
Conductor Strand: 7 Strands / 36 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Gray
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 105°C
Ribbon Thickness: 0.033" (0.84mm)
Ribbon Width: 2.500" (63.50mm)
First Conductor Mark: Red
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
0.050" Centers UL2651. 28 AWG, 7⁄36 stranded tinned copper conductors, gray PVC insulation with red stripe on the leading edge. Rated: 105°C, 300 volts.
DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Flat Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
Product Number | 3580/50SL005-ND | 1010237-3580/50 SL005 | 86K9064 | 70216278 |
Product Name | Flat Ribbon Cables | Flat Ribbon Cables - 3580/50 SL005 | Flat Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Alpha Wire | Cable, Flat Ribbon, 50 Conductor, 28AWG, Stranded, PVC, 300V |
Product Category | Cable | Cable | ||
Cable Conductor | Copper, Tinned | |||
Cable Shielding | No Shielding | No Shielding | ||
Number of Conductors | 50 # | |||
Cable Pitch | 0.0500 inch (1.27 mm) |